Stock Drive Products & Sterling Instrument - SDP/SI Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia. S9906A-G150S-2

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9906A-G150S-2 is a pin-type precision slip clutch assembly with a 0.1248 inch bore and a 0.3746 inch mounting diameter. The housing is made from 303 stainless steel and the brake surface is oil-impregnated steel. It provides a torque range of 5 to 50 ozf-in and is designed for use with hubless gears of 0.125 inch face width and 0.3750 inch outside diameter. It features a #2-56 set screw and a sub-drill size of 0.029 inch.

Datasheet Summary
Powered by GS/AI

The S9906A-G150S-2 is a pin-type precision slip clutch assembly with a 0.1248 inch bore and a 0.3746 inch mounting diameter. The housing is made from 303 stainless steel and the brake surface is oil-impregnated steel. It provides a torque range of 5 to 50 ozf-in and is designed for use with hubless gears of 0.125 inch face width and 0.3750 inch outside diameter. It features a #2-56 set screw and a sub-drill size of 0.029 inch.

Suppliers

Company
Product
Description
Supplier Links
Pin Type Clutch Assemblies, 0.1248
Hicksville, NY, United States
Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia.
S9906A-G150S-2
Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia. S9906A-G150S-2
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9906A-G150S-2
Product Name Pin Type Clutch Assemblies, 0.1248" Bore, 0.3746" Mounting Dia.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.62 inch (15.75 mm)
Length 0.98 inch (24.89 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC06A02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 Ft-lbs (0.0636 N-m)
Power 0.0013 HP
View Details
0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 to 2.1 Ft-lbs (0.5650 to 2.82 N-m)
Power 0.0201 HP
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC10A04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 Ft-lbs (0.1412 N-m)
Power 0.0032 HP
View Details