The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for precise rotational limiting in servo mounting applications. It includes four miniature SPDT switches rated for 5 A at 250 V AC and 5 A at 30 V DC resistive load at sea level, with a maximum inrush current of 24 A. The unit features adjustable switch actuators via two screws and a spring-loaded mechanical stop to prevent overload. It has a maximum torque capacity of 150 ozf-in and a 1-inch standard shaft length. The S9200A-G163-41 variant specifically provides a rotation limit of 12150° to 12450°. It mounts via four #2-56 fillister head screws and includes pilot diameter alignment for servo use.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-41 |
| Product Name | Electromechanical Limit Switch, Rotate From 12150 - 12450 Degrees |
| Switch Type | Electromechanical |