The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and featuring four SPDT switches, two adjustable actuator screws, and a spring-loaded mechanical stop to prevent overload. It has a maximum torque capacity of 150 ozf-in and switches rated for 5 amps at 250V AC or 5 amps resistive at sea level, with a maximum inrush of 24 amps. The unit includes mounting clamps and screws and supports rotational limits defined by model number; model 43 permits a rotation range of 12750° to 13050°. The device is equipped with ball bearings throughout and has a pilot diameter for precise alignment. The shaft length is standard at 1 inch.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-43 |
| Product Name | Electromechanical Limit Switch, Rotate From 12750 - 13050 Degrees |
| Switch Type | Electromechanical |