The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four SPDT miniature switches and an adjustable spring-loaded mechanical stop to prevent damage from overriding. It is designed for servo-type mounting with a pilot diameter and includes four #2-56 fillister head screws for mounting. The unit has a maximum torque capacity of 150 ozf-in and switches rated at 5 amps at 250V AC, with a resistive DC load capacity of 5 amps at sea level and 50,000 feet, and a maximum inrush of 24 amps. The working rotation range is adjustable from 0° to the set limit, and model number 21 specifies a rotation limit of 6150° to 6450°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-21 |
| Product Name | Electromechanical Limit Switch, Rotate From 6150 - 6450 Degrees |
| Switch Type | Electromechanical |