The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting. It features four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps at 30V DC resistive loads, with a maximum inrush of 24 amps and a torque capacity of 150 ozf-in. The unit includes adjustable spring-loaded mechanical stops and two screws for precise switch actuator positioning. It is supplied with four #2-56 fillister head screws for mounting and has a working rotation range specified by model number. The model S9200A-G163-27 corresponds to a rotation limit of 7950° to 8250°. Shaft length is standardized at 1 inch unless otherwise ordered.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-27 |
| Product Name | Electromechanical Limit Switch, Rotate From 7950 - 8250 Degrees |
| Switch Type | Electromechanical |