S9200A-G163-07 is an adjustable electromechanical limit stop with a rotating shaft that operates from 1950° to 2250°, featuring four SPDT switches rated for 5 A at 250 V AC and up to 24 A inrush current, a maximum torque capacity of 150 ozf-in, a cast aluminum base with black anodized finish, a stainless steel shaft, and ball bearings throughout; it includes a spring-loaded mechanical stop and pilot diameter for servo mounting, with four #2-56 clamps for installation.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-07 |
| Product Name | Electromechanical Limit Switch, Rotate From 1950 - 2250 Degrees |
| Switch Type | Electromechanical |