The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and featuring four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps at 30V DC resistive load, with a maximum inrush current of 24 amps. It includes an adjustable spring-loaded mechanical stop and two screws for precise switch actuator adjustment, providing a torque capacity of 150 ozf-in. The unit has a rotating range from 0° to an adjustable limit, with model S9200A-G163-10 specifically indicating a rotation limit between 2850° and 3150°. It measures 1.000 inches in diameter and 2.438 inches in length, and is mounted using four #2-56 fillister head screws.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-10 |
| Product Name | Electromechanical Limit Switch, Rotate From 2850 - 3150 Degrees |
| Switch Type | Electromechanical |