The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting. It includes four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps resistive at sea level, with a maximum inrush current of 24 amps. The unit features adjustable mechanical stops and ball bearings throughout, with a maximum torque capacity of 150 ozf-in. It is supplied with four #2-56 fillister head screws for mounting, and has a pilot diameter for precise alignment. The S9200A-G163-24 variant provides a rotation limit of 7050° to 7350°, consistent with the model numbering system. A standard 1-inch shaft length is specified, with custom lengths available on special order.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-24 |
| Product Name | Electromechanical Limit Switch, Rotate From 7050 - 7350 Degrees |
| Switch Type | Electromechanical |