The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring ball bearings and four SPDT switches rated for 5 A at 250 V AC and 5 A at 30 V DC resistive load, with a maximum inrush of 24 A. It includes an adjustable spring-loaded mechanical stop and two switches with adjustable actuators, mounted via four #2-56 screws and a pilot diameter for servo mounting. The unit rotates from 0° to a user-adjustable limit with a maximum torque capacity of 150 ozf-in. Model 39 specifies a rotation range of 11550° to 11850°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-39 |
| Product Name | Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees |
| Switch Type | Electromechanical |