Stock Drive Products & Sterling Instrument - SDP/SI External Grooveless Retaining E-Ring for 16mm Shaft Dia. S73NW2MGR555-160

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-160 is an external grooveless retaining ring for a 16 mm shaft, made of spring steel with a HRC 46-52 hardness and black oxide finish. It has an outer ring diameter of 28.5 mm, an inner ring diameter of 26.5 mm, and a thickness of 1.5 mm, with a maximum allowable axial load of 500 N. The shaft tolerance for this size is h11, 0/-0.110 mm.

Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-160 is an external grooveless retaining ring for a 16 mm shaft, made of spring steel with a HRC 46-52 hardness and black oxide finish. It has an outer ring diameter of 28.5 mm, an inner ring diameter of 26.5 mm, and a thickness of 1.5 mm, with a maximum allowable axial load of 500 N. The shaft tolerance for this size is h11, 0/-0.110 mm.

Suppliers

Company
Product
Description
Supplier Links
External Grooveless Retaining E-Ring for 16mm Shaft Dia. - S73NW2MGR555-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
External Grooveless Retaining E-Ring for 16mm Shaft Dia.
S73NW2MGR555-160
External Grooveless Retaining E-Ring for 16mm Shaft Dia. S73NW2MGR555-160
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73NW2MGR555-160
Product Name External Grooveless Retaining E-Ring for 16mm Shaft Dia.
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.344
Specs
Ring Type External
Ring Load 265 lbs (120 kg)
Finish Coating or Plating
View Details
Stainless steel (PH 15-7) external retaining ring for 0.875
Specs
Ring Type External
Ring Load 1650 lbs (748 kg)
Finish Coating or Plating
View Details
11mm Shaft Dia. External Retaining, with a 685kg Thrust Strength. - MD0471MQB011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1510 lbs (685 kg)
View Details
Carbon Spring Steel external retaining ring for 0.750
Specs
Ring Type External
Ring Load 1200 lbs (544 kg)
Material Carbon Spring Steel
View Details