MD0471MQB011 is a metric external retaining ring made of carbon spring steel with an oil-dipped finish, designed for a 10.2 mm shaft diameter and a groove diameter of 18.6 mm, with a groove width of 11 mm and a maximum radial thickness of 1.1 mm. It has a safety factor of 4 and is priced per piece. The part conforms to DIN 471 standards for external retaining rings with a retaining ring diameter tolerance of +0.18/-0.36 mm and a groove diameter tolerance of 0/-0.11 mm. The ring has a maximum radius of 0.127 mm at the ends.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB011 |
| Product Name | 11mm Shaft Dia. External Retaining, with a 685kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 1510 lbs (685 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |