Stock Drive Products & Sterling Instrument - SDP/SI Stainless steel (PH 15-7) external retaining ring for 0.344" shaft dia. S73HW2-100-034

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73HW2-100-034 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.344-inch shaft diameter. It has a free ring diameter of 0.309 inch, a groove diameter of 0.344 inch, a groove width of 0.029 inch, and a ring thickness of 0.025 inch. The ring offers a thrust load capacity of 800 lbf and a groove thrust strength of 265 lbf. The ring is manufactured to tolerances specified for the inch series, with a groove diameter tolerance of ±0.005 inch for sizes in the 0.309 to 0.461 inch range, and a groove width tolerance of +0.003/-0.000 inch in this width category.

Datasheet Summary
Powered by GS/AI

S73HW2-100-034 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.344-inch shaft diameter. It has a free ring diameter of 0.309 inch, a groove diameter of 0.344 inch, a groove width of 0.029 inch, and a ring thickness of 0.025 inch. The ring offers a thrust load capacity of 800 lbf and a groove thrust strength of 265 lbf. The ring is manufactured to tolerances specified for the inch series, with a groove diameter tolerance of ±0.005 inch for sizes in the 0.309 to 0.461 inch range, and a groove width tolerance of +0.003/-0.000 inch in this width category.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel (PH 15-7) external retaining ring for 0.344
Hicksville, NY, United States
Stainless steel (PH 15-7) external retaining ring for 0.344" shaft dia.
S73HW2-100-034
Stainless steel (PH 15-7) external retaining ring for 0.344" shaft dia. S73HW2-100-034
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73HW2-100-034
Product Name Stainless steel (PH 15-7) external retaining ring for 0.344" shaft dia.
Ring Type External
Ring Load 265 lbs (120 kg)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1600 lbs (726 kg)
Material Carbon Spring Steel
View Details
26mm Shaft Dia. External Retaining, with a 2475kg Thrust Strength. - MD0471MQB026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 5457 lbs (2475 kg)
View Details
11mm Shaft Dia. External Retaining, with a 685kg Thrust Strength. - MD0471MQB011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1510 lbs (685 kg)
View Details
Stainless Steel (PH15-7) Internal Ring for 0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 9900 lbs (4490 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details