S73HW2-100-087 is an external stainless steel (PH 15-7 Mo) retaining ring designed for a 0.875 in. shaft diameter, with a ring groove diameter of 0.821 in., a groove width of 0.046 in., and a thickness of 0.042 in. It has a maximum thrust load of 4300 lbf and a free ring inside diameter of 0.810 in. The ring is sized for a groove with a maximum bottom radius of 0.010 in., and the maximum ring thickness is at least 0.002 in. less than the specified groove width. The ring is rated with a thrust strength factor of safety of 4 for the ring and 2 for the groove.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-087 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 0.875" shaft dia. |
| Ring Type | External |
| Ring Load | 1650 lbs (748 kg) |
| Finish | Coating or Plating |