Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel external retaining ring for 0.750" shaft dia. A 9Q27-075

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q27-075 is a carbon spring steel external retaining ring designed for a 0.750-inch shaft diameter, made from SAE 1065-1090 material with an oil-dipped finish and a tensile strength of 45,000 psi. It has a free ring diameter of 0.693 inch, a groove diameter of 1.09 inch, a groove width of 0.046 inch, and a thickness of 0.042 inch. The ring provides a maximum thrust strength of 3756 lbf and a maximum groove thrust of 1200 lbf. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q27-075 is a carbon spring steel external retaining ring designed for a 0.750-inch shaft diameter, made from SAE 1065-1090 material with an oil-dipped finish and a tensile strength of 45,000 psi. It has a free ring diameter of 0.693 inch, a groove diameter of 1.09 inch, a groove width of 0.046 inch, and a thickness of 0.042 inch. The ring provides a maximum thrust strength of 3756 lbf and a maximum groove thrust of 1200 lbf. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel external retaining ring for 0.750
Hicksville, NY, United States
Carbon Spring Steel external retaining ring for 0.750" shaft dia.
A 9Q27-075
Carbon Spring Steel external retaining ring for 0.750" shaft dia. A 9Q27-075
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q27-075
Product Name Carbon Spring Steel external retaining ring for 0.750" shaft dia.
Ring Type External
Ring Load 1200 lbs (544 kg)
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.25
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Retaining for 18mm Housing Dia. - MD0472MQB018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1462 lbs (663 kg)
Material Carbon Spring Steel
View Details
Stainless steel (PH 15-7) external retaining ring for 1.125
Specs
Ring Type External
Ring Load 2600 lbs (1179 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel Internal Retaining for 24mm Housing Dia. - MD0472MQB024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3124 lbs (1417 kg)
Material Carbon Spring Steel
View Details