S73NW2MGR555-040 is a grooveless external retaining ring for a 4 mm shaft, designed for axial assembly without a groove. It is made of spring steel with a hardness of HRC 46-52 and has a black oxide finish. The ring has an outer diameter of 9 mm, a width of 1 mm, and an axial load capacity of 100 N. The shaft tolerance for this size is h11 with a tolerance of 0/-0.075 mm. The part is priced per unit.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73NW2MGR555-040 |
| Product Name | External Grooveless Retaining E-Ring for 4mm Shaft Dia. |
| Ring Type | External |
| Ring Style | Grooveless / Self-locking |
| Design Units | Metric |
| Ring Load | 22.48 lbs (10.2 kg) |