A 9Y28-100 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 1.000 inch housing diameter, with a free ring diameter of 1.111 inches, a groove diameter of 1.066 inches, a groove width of 0.046 inches, and a ring thickness of 0.042 inches. It has a thrust strength of 19,000 lbf and a groove load capacity of 4,700 lbf. The ring is priced per 10 pieces and meets the specified tolerances for internal retaining rings in the series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Y28-100 |
| Product Name | Stainless Steel (PH15-7) Internal Ring for 1" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 19000 lbs (8617 kg) |
| Material | Stainless Steel; Stainless Steel (PH15-7) |