A 9Q28-51 is a carbon spring steel internal retaining ring designed for a 0.512-inch housing diameter, with a groove diameter of 0.542 inches, a ring width of 0.039 inches, and a groove depth of 0.035 inches. It has a thrust strength of 6700 lbf and a ring groove capacity of 1085 lbf. The ring is oil-dipped and priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q28-51 |
| Product Name | Carbon Spring Steel Internal Ring for 0.512" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 6700 lbs (3039 kg) |
| Material | Carbon Spring Steel |