Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 21mm Housing Dia. MD0472MQB021

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB021 is a carbon spring steel internal retaining ring designed for a 21 mm housing diameter, with a thickness of 1.2 mm and a groove width of 1.1 mm. The ring has a bore diameter of 20 mm and a groove diameter of 22 mm, with tolerances as specified for the 21.5 mm nominal housing diameter range. It is oil-dipped and priced per 100 pieces. The part conforms to DIN 472 standards for internal retaining rings with metric dimensions and features a maximum radius of 0.127 mm. The design accommodates secure retention in machined grooves for axial load applications.

Datasheet Summary
Powered by GS/AI

MD0472MQB021 is a carbon spring steel internal retaining ring designed for a 21 mm housing diameter, with a thickness of 1.2 mm and a groove width of 1.1 mm. The ring has a bore diameter of 20 mm and a groove diameter of 22 mm, with tolerances as specified for the 21.5 mm nominal housing diameter range. It is oil-dipped and priced per 100 pieces. The part conforms to DIN 472 standards for internal retaining rings with metric dimensions and features a maximum radius of 0.127 mm. The design accommodates secure retention in machined grooves for axial load applications.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 21mm Housing Dia. - MD0472MQB021 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 21mm Housing Dia.
MD0472MQB021
Carbon Spring Steel Internal Retaining for 21mm Housing Dia. MD0472MQB021
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB021
Product Name Carbon Spring Steel Internal Retaining for 21mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.125
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel external retaining ring for 1.75
Specs
Ring Type External
Ring Load 6200 lbs (2812 kg)
Material Carbon Spring Steel
View Details
Beryllium Copper external retaining ring for 0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 80 lbs (36.28 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Carbon Spring Steel external retaining ring for 1.562
Specs
Ring Type External
Ring Load 5200 lbs (2358 kg)
Material Carbon Spring Steel
View Details