A 9Q27-040 is a carbon spring steel external retaining ring designed for a 0.406-inch shaft diameter, made from SAE 1065-1090 oil-dipped steel with a tensile strength of 45,000 psi. It has a free ring outside diameter of 0.63 inch, a groove diameter of 0.406 inch, a groove width of 0.029 inch, and a ring thickness of 0.025 inch. The ring provides a maximum thrust strength of 350 lbf. Tolerances for the free ring outside diameter are +.005/-.010, for the groove diameter ±.002, for the groove width +.003/-.000, and for the ring thickness ±.002. The part is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-040 |
| Product Name | Carbon Spring Steel external retaining ring for 0.406" shaft dia. |
| Ring Type | External |
| Ring Load | 350 lbs (159 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |