Stock Drive Products & Sterling Instrument - SDP/SI Stainless steel (PH 15-7) external retaining ring for 0.562" shaft dia. S73HW2-100-056

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S73HW2-100-056 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.562 in. shaft diameter, with a groove diameter of 0.530 in., groove width of 0.039 in., and ring thickness of 0.035 in. It has a free ring diameter of 0.521 in. and a thrust load capacity of 650 lbf. The ring is made from PH 15-7 Mo stainless steel and meets the specified tolerances for its size range.

Datasheet Summary
Powered by GS/AI

S73HW2-100-056 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.562 in. shaft diameter, with a groove diameter of 0.530 in., groove width of 0.039 in., and ring thickness of 0.035 in. It has a free ring diameter of 0.521 in. and a thrust load capacity of 650 lbf. The ring is made from PH 15-7 Mo stainless steel and meets the specified tolerances for its size range.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel (PH 15-7) external retaining ring for 0.562
Hicksville, NY, United States
Stainless steel (PH 15-7) external retaining ring for 0.562" shaft dia.
S73HW2-100-056
Stainless steel (PH 15-7) external retaining ring for 0.562" shaft dia. S73HW2-100-056
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73HW2-100-056
Product Name Stainless steel (PH 15-7) external retaining ring for 0.562" shaft dia.
Ring Type External
Ring Load 650 lbs (295 kg)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft Dia. External Retaining, with a 8572kg Thrust Strength. - MD0471MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 18901 lbs (8572 kg)
View Details
Carbon Spring Steel Internal Ring for 0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 16000 lbs (7256 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 3.00
Specs
Ring Type External
Ring Load 17200 lbs (7800 kg)
Material Carbon Spring Steel
View Details
7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength. - MD0471MQB007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 752 lbs (341 kg)
View Details