Stock Drive Products & Sterling Instrument - SDP/SI 7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength. MD0471MQB007

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0471MQB007 is a metric external retaining ring made of carbon spring steel with an oil-dipped finish, designed for a 6.5 mm shaft diameter and a ring groove diameter of 13.8 mm, with a width of 0.9 mm and a maximum radius of 0.127 mm. It has a safety factor of 4 and a thrust load capacity of 341 kg. The retaining ring is sized for a bore tolerance of +0.09/-0.18 mm and a groove diameter tolerance of 0/-0.06 mm, and is supplied with a slot for installation. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0471MQB007 is a metric external retaining ring made of carbon spring steel with an oil-dipped finish, designed for a 6.5 mm shaft diameter and a ring groove diameter of 13.8 mm, with a width of 0.9 mm and a maximum radius of 0.127 mm. It has a safety factor of 4 and a thrust load capacity of 341 kg. The retaining ring is sized for a bore tolerance of +0.09/-0.18 mm and a groove diameter tolerance of 0/-0.06 mm, and is supplied with a slot for installation. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength. - MD0471MQB007 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength.
MD0471MQB007
7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength. MD0471MQB007
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB007
Product Name 7mm Shaft Dia. External Retaining, with a 341kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 752 lbs (341 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Finish Coating or Plating
View Details
External Grooveless Retaining Ring for .092 / .096
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
Stainless Steel (PH15-7) Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Ring for 0.688
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 9000 lbs (4082 kg)
Material Carbon Spring Steel
View Details