Carbon spring steel internal retaining ring for a 0.812-inch housing diameter, with a groove diameter of 0.862 inch, groove width of 0.046 inch, and ring thickness of 0.042 inch, rated for 16,000 lbf thrust strength. The ring has a free diameter of 0.901 inch and is priced per 100 pieces. Tolerances for groove diameter and ring width are ±0.002 inch, and groove width tolerance is +0.003/−0.000 inch. Tensile strength is 45,000 psi.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q28-81 |
| Product Name | Carbon Spring Steel Internal Ring for 0.812" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 16000 lbs (7256 kg) |
| Material | Carbon Spring Steel |