The MD0471MQB040 is a metric external retaining ring made of carbon spring steel with an oil-dipped finish, designed for shaft diameters of 36.5 mm and a groove diameter of 52.6 mm. It has a width of 40 mm and a safety factor of 4. The retaining ring has a rated thrust strength of 8572 kg. The ring's outer diameter tolerance is 0/-0.25 mm, and its radial radii are maximally 0.127 mm. It is priced per piece.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB040 |
| Product Name | 40mm Shaft Dia. External Retaining, with a 8572kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 18901 lbs (8572 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |