A 9Q27-300 is a carbon spring steel external retaining ring designed for a 3.000-inch shaft diameter, with a free ring inside diameter of 2.775 inches, groove diameter of 2.838 inches, groove width of 0.103 inches, and thickness of 0.093 inches. It provides a maximum thrust strength of 33,394 lbf and is priced per 100 pieces. The material is SAE 1065-1090 carbon spring steel, oil-dipped, with a tensile strength of 45,000 psi.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-300 |
| Product Name | Carbon Spring Steel external retaining ring for 3.00" shaft dia. |
| Ring Type | External |
| Ring Load | 17200 lbs (7800 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |