The S64AMRMA09055 is a precision metric Mini-Rail linear guide with a 55 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It has a running clearance of 0.064-0.089 mm, a metric M3 screw for mounting, and dimensions of 9 mm width, 10 mm height, 20 mm base width, 30 mm rail width, and 15 mm length of guide housing.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA09055 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |