Steel tracks with mounting holes, sized for 15M22463, are 625.6 mm long and made from AISI 420 stainless steel hardened to HRC 48-50. The track has seven evenly spaced mounting holes and dimensions of 76.2 mm width, 5.16 mm height, and 6.35 mm hole diameter, with hole spacing and other geometric features as defined by the 15M2 series. Mounting hole positions and tolerances conform to ISO conventions.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M22463 |
| Product Name | Steel Track with Mounting Holes, Size 2, 625.6mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |