The S64AMRMA12120 is a precision metric mini-rail linear guide with a 120 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It includes a carriage designed for running clearance of 0.025-0.051 mm and uses M3 mounting threads. The guide measures 12 mm in width, 13 mm in base height, 27 mm in rail width, 34 mm in rail height, with 15 mm mounting hole spacing and 10 mm carriage length. All dimensions are consistent with the 12 size code in the metric series, which supports rail lengths from 40 mm to 3600 mm upon special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA12120 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |