A 7Q15M00305 is a hardened, undrilled, double-edged steel track of size 0, made from AISI 1045 carbon steel with a hardness of HRC 58-60, and finished with oil. It has a length of 0.305 m, with overall dimensions of 13.11 mm in height, 3.89 mm in width, 1.52 mm in flange thickness, 4.01 mm in groove depth, and 0.84 mm in groove width. The track is designed for linear motion applications and is compatible with V-groove profile wheels. Maximum available length for hardened tracks is 6.1 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M00305 |
| Product Name | Undrilled Double-Edged Steel Track, Size 0, 0.305m Long. Material- AISI 1045 Carbon Steel (HRC 58…60), Polished and Oiled. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |