Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height S64AMRMA15230

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA15230 is a precision metric Mini-Rail linear guide with a 230 mm rail length and 16 mm assembly height, featuring FrelonGOLD™ self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It uses a Type A precision design with 0.025-0.051 mm running clearance and is compatible with metric size code 15, which has a bore diameter of M3, overall width of 16 mm, and mounting hole spacing of 150 mm. The system supports multi-carriage configurations and accepts special-order lengths up to 3600 mm.

Datasheet Summary
Powered by GS/AI

The S64AMRMA15230 is a precision metric Mini-Rail linear guide with a 230 mm rail length and 16 mm assembly height, featuring FrelonGOLD™ self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It uses a Type A precision design with 0.025-0.051 mm running clearance and is compatible with metric size code 15, which has a bore diameter of M3, overall width of 16 mm, and mounting hole spacing of 150 mm. The system supports multi-carriage configurations and accepts special-order lengths up to 3600 mm.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height - S64AMRMA15230 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height
S64AMRMA15230
Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height S64AMRMA15230
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA15230
Product Name Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 130 mm Long Rail, 8 mm Assembly Height - S64AMRMA07130 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 5.12 inch (130 mm)
View Details
Steel Track with Mounting Holes, Size 4, 939.8mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M43700 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
420 STainless Steel Track, No Mounting Holes,unhardened, 6.5' Long - BKSCOM-T478000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
2000 mm Long x 40 mm Wide Rail For Use With S99GNCM40502 Carriage Assembly - S99GNRM402000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum; Anodized Aluminum rail material
Guide Width / Diameter 1.57 inch (40 mm)
View Details