The S64AMRMA07085 is a precision metric Mini-Rail linear guide with an 85 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, vibration damping, and shock load tolerance. It has a running clearance of 0.025-0.051 mm and includes mounting dimensions for size 07: A=7 mm, B=8 mm, C=17 mm, D=24 mm, H=12 mm, H1=4.2 mm, H2=2.4 mm, S=5 mm, T=15 mm, with M2 mounting holes. The design supports quiet operation and is suitable for precision motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA07085 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 85 mm Long Rail, 8 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |