Steel linear tracks with mounting holes, size 4, 330.2 mm long, made from AISI 420 stainless steel hardened to HRC 48-50, feature a width of 101.6 mm, height of 12.7 mm, hole spacing of 76.2 mm, hole diameter of 8.74 mm, and eight mounting holes. The track dimensions and hole pattern conform to the standard metric configurations listed for the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M41300 |
| Product Name | Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |