The S99GNRM403000 is a 3000 mm long linear guide rail designed for use with the S99GNCM40502 carriage assembly, featuring an anodized aluminum rail and zinc-chromated polymer glide pads for low friction. It supports a maximum load of 700 N and operates at temperatures from -40°C to +90°C. The rail weighs 1350 g and is compatible with M4 machine screws per DIN 7984, DIN 6912, DIN 84, EN ISO 1707, and EN ISO 7045 standards. The rail dimensions are 40 mm wide, with mounting holes of minimum 6.5 mm diameter and a hole spacing of 60 mm. The maximum speed is 15 m/s, with moment of inertia values of Mx = 1.7 kg·m², My = 0.61 kg·m², and Mz = 0.61 kg·m².
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GNRM403000 |
| Product Name | 3000 mm Long x 40 mm Wide Rail For Use With S99GNCM40502 Carriage Assembly |
| Guide / Rail Shape | Linear Motion Guide |