A 7W15M420 is a hardened stainless steel linear track with induction-hardened and polished contact surfaces, designed for linear motion applications. It measures 2 meters in length and has dimensions of 27 mm height, 11.1 mm width, 2.36 mm groove depth, 7.93 mm mounting distance, and 3.18 mm bolt hole spacing. The track is made from AISI 420 stainless steel, hardened and polished on contact surfaces. Maximum length for hardened tracks is 6.1 meters on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M420 |
| Product Name | 400 Stainless Steel Track, Hardened and Polished Surfaces, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |