The S64AMRMB20460 is a compensated precision metric Mini-Rail linear guide with a 460 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.064-0.089 mm, a standard M4 mounting hole, and dimensions matching the series' size code 20, including a width of 20 mm, length of 460 mm, and total height of 25 mm. The design supports multiple carriages per track and is available in extended lengths up to 3600 mm on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB20460 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 460 mm Long Rail, 25 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |