Male plastic rod end bearings with a thermoplastic body and L280® polymer ball are maintenance-free, self-lubricating components that compensate for alignment errors and edge loads. The S62GMRM0508 variant has a 5 mm bore, M5 thread, 18 mm outer diameter, 6 mm width, 8 mm flange width, 33 mm overall length, and 19 mm thread length. It operates from -40°C to +130°C, supports a short-term radial load of 80 N, a long-term radial load of 40 N, and permits a maximum pivot angle of 30°. Thread engagement length is 13 mm, with a maximum torque for installation of 0.41 N·m and a maximum tensile strength of 801 N. Thread direction is specified separately as R for right-hand or L for left-hand.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GMRM0508R |
| Product Name | Male Plastic Rod End Bearing, 5mm Bore, M5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.1969 inch (5 mm) |
| Housing Diameter | 0.7087 inch (18 mm) |
| Load Capacity | 22.03 lbs (9.99 kg) |