S62GFRM2025R is a female plastic rod end bearing with a 20 mm bore and M20 x 1.5 right-hand thread, designed for maintenance-free operation and misalignment compensation. The body is made of thermoplastic with an L280® polymer ball, operating from -40°C to +130°C. It has a maximum static tensile strength of 5396 N, a maximum radial load of 2100 N short-term and 1050 N long-term, and a maximum torque of 60.1 N·m. The part is mounted on a shaft with a nominal diameter of 19.948 to 20.000 mm and has a length of 102 mm. The stem is rounded, as shown in the illustrations, and the product is self-lubricating and lightweight.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GFRM2025R |
| Product Name | Female Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.7874 inch (20 mm) |
| Housing Diameter | 1.97 inch (50 mm) |