Stock Drive Products & Sterling Instrument - SDP/SI Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End BRRODF-CM3

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BRRODF-CM3 is a right-hand threaded, two-piece female rod end with a 0.1900 in. bore, designed for metal-to-metal articulation in commercial applications. It features a 0.234 in. ball diameter, a 0.625 in. housing width, a 1.062 in. head length, and a #10-32 thread size. The static radial load rating is 2100 lbs. The body is constructed from 52100 steel with a hard chrome-plated ball and low-carbon steel housing, zinc plated and chromate treated. The part has a 17° misalignment angle, 0.437 in. ball to center length, and a 0.406 in. wrench flats diameter. Optional grease fittings (add "G") or self-lubricating liners (add "T") are available for modified variants.

Datasheet Summary
Powered by GS/AI

BRRODF-CM3 is a right-hand threaded, two-piece female rod end with a 0.1900 in. bore, designed for metal-to-metal articulation in commercial applications. It features a 0.234 in. ball diameter, a 0.625 in. housing width, a 1.062 in. head length, and a #10-32 thread size. The static radial load rating is 2100 lbs. The body is constructed from 52100 steel with a hard chrome-plated ball and low-carbon steel housing, zinc plated and chromate treated. The part has a 17° misalignment angle, 0.437 in. ball to center length, and a 0.406 in. wrench flats diameter. Optional grease fittings (add "G") or self-lubricating liners (add "T") are available for modified variants.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End - BRRODF-CM3 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End
BRRODF-CM3
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End BRRODF-CM3
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number BRRODF-CM3
Product Name Right Hand Threaded 0.19 in. ID, Two Piece Commercial Carbon Steel Female Rod End
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Female Plastic Rod End Bearing, 3mm Bore, M3 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0306R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.5118 inch (13 mm)
View Details
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Extra Capacity Carbon Steel Female Rod End - BRCFCR-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details
Male Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1823L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details
Male Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2228R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Housing Diameter 2.2 inch (56 mm)
View Details