Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-038100R

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S62GFR-038100R is a female plastic rod end bearing with a 0.3750 inch bore and a right-hand thread, designed for maintenance-free operation and alignment compensation. It features a thermoplastic body and L280® polymer balls, operating within a temperature range of -40°F to +194°F. The bearing has a 22° pivot angle, a 1.000 inch overall length, and a 0.687 inch wrench size. It supports a maximum static tensile strength of 450 lbf and a maximum radial load of 225 lbf short-term or 112 lbf long-term. The bore tolerance is +.0033/+.0010 inch. The part is mounted with a 3/8-24 thread and fits shafts between 0.3735 inch and 0.3750 inch in diameter.

Datasheet Summary
Powered by GS/AI

The S62GFR-038100R is a female plastic rod end bearing with a 0.3750 inch bore and a right-hand thread, designed for maintenance-free operation and alignment compensation. It features a thermoplastic body and L280® polymer balls, operating within a temperature range of -40°F to +194°F. The bearing has a 22° pivot angle, a 1.000 inch overall length, and a 0.687 inch wrench size. It supports a maximum static tensile strength of 450 lbf and a maximum radial load of 225 lbf short-term or 112 lbf long-term. The bore tolerance is +.0033/+.0010 inch. The part is mounted with a 3/8-24 thread and fits shafts between 0.3735 inch and 0.3750 inch in diameter.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
S62GFR-038100R
0.375" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot. S62GFR-038100R
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GFR-038100R
Product Name 0.375" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 22° angle of pivot.
Design Units Inch
Bore Diameter 0.3750 inch (9.52 mm)
Housing Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Female Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM1014R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 1.18 inch (30 mm)
View Details
0.625
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Housing Diameter 1.5 inch (38.1 mm)
View Details
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End - BRRCOF-SCF3T - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details
Male Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1823L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details