Stock Drive Products & Sterling Instrument - SDP/SI 0.3125" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 25° angle of pivot. S62GFR-031088L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female plastic rod end bearings with a 0.3125 inch bore and a 5/16-24 thread are maintenance-free, self-lubricating components designed to compensate for alignment errors and edge loads, operating between -40°F and +194°F. The body is made of thermoplastic with L280® polymer balls. The part has a 25° pivot angle, a maximum static tensile strength of 383 lbf, a short-term radial load capacity of 112 lbf, and a long-term radial load capacity of 56 lbf. The overall length is 1.813 inches, with a body diameter of 0.875 inch and a hex wrench size of 0.437 inch. The bore tolerance is +0.0040/+0.0013 inch. Thread configuration options include right-hand (R) or left-hand (L), as indicated by the suffix.

Datasheet Summary
Powered by GS/AI

Female plastic rod end bearings with a 0.3125 inch bore and a 5/16-24 thread are maintenance-free, self-lubricating components designed to compensate for alignment errors and edge loads, operating between -40°F and +194°F. The body is made of thermoplastic with L280® polymer balls. The part has a 25° pivot angle, a maximum static tensile strength of 383 lbf, a short-term radial load capacity of 112 lbf, and a long-term radial load capacity of 56 lbf. The overall length is 1.813 inches, with a body diameter of 0.875 inch and a hex wrench size of 0.437 inch. The bore tolerance is +0.0040/+0.0013 inch. Thread configuration options include right-hand (R) or left-hand (L), as indicated by the suffix.

Suppliers

Company
Product
Description
Supplier Links
0.3125
Hicksville, NY, United States
0.3125" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 25° angle of pivot.
S62GFR-031088L
0.3125" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 25° angle of pivot. S62GFR-031088L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GFR-031088L
Product Name 0.3125" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 25° angle of pivot.
Design Units Inch
Bore Diameter 0.3125 inch (7.94 mm)
Housing Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2025R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End - BRRCOF-SCF3T - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details
Female Plastic Rod End Bearing, 8mm Bore, M8 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0812R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3150 inch (8 mm)
Housing Diameter 0.9449 inch (24 mm)
View Details
Male Plastic Rod End Bearing, 16mm Bore, M16 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1621L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Housing Diameter 1.65 inch (42 mm)
View Details