Stock Drive Products & Sterling Instrument - SDP/SI Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End BRRCOF-SCF3T

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BRRCOF-SCF3T is a right-handed threaded, two-piece female stainless steel rod end with a 0.1900 inch bore, 0.625 inch body width, 0.312 inch body length, and a 1.062 inch overall length. It features a 440C stainless steel ball body with a bonded 303 stainless steel and PTFE fabric liner, and a #10-32 UNF-2B right-hand thread with 0.500 inch thread length. The part has a radial load rating of 930 lbf and weighs 0.04 lbs. The flat diameter is 0.406 inch and the flat width is 0.312 inch, both with a tolerance of ±0.010 inch.

Datasheet Summary
Powered by GS/AI

BRRCOF-SCF3T is a right-handed threaded, two-piece female stainless steel rod end with a 0.1900 inch bore, 0.625 inch body width, 0.312 inch body length, and a 1.062 inch overall length. It features a 440C stainless steel ball body with a bonded 303 stainless steel and PTFE fabric liner, and a #10-32 UNF-2B right-hand thread with 0.500 inch thread length. The part has a radial load rating of 930 lbf and weighs 0.04 lbs. The flat diameter is 0.406 inch and the flat width is 0.312 inch, both with a tolerance of ±0.010 inch.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End - BRRCOF-SCF3T - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End
BRRCOF-SCF3T
Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End BRRCOF-SCF3T
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number BRRCOF-SCF3T
Product Name Right Hand Threaded 0.19 in. ID, Two Piece Commercial Stainless Steel Female Rod End
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Right Hand Threaded 0.19 in. ID, Four Piece Precision Carbon Steel Female Rod End - BRFHFP-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details
0.625
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Housing Diameter 1.5 inch (38.1 mm)
View Details
Male Plastic Rod End Bearing, 8mm Bore, M8 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0812L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3150 inch (8 mm)
Housing Diameter 0.9449 inch (24 mm)
View Details
Male Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1419R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 1.5 inch (38 mm)
View Details