Male plastic rod end bearings with a 20 mm bore and M20 x 1.5 thread size, featuring a thermoplastic body and L280® polymer ball, are designed for maintenance-free operation with self-lubrication, compensation for alignment errors, and edge load tolerance. The bearing operates from -40°C to +130°C and has a maximum angular misalignment of 32°. It supports a short-term radial load of 1299 N and a long-term radial load of 649 N, with a maximum torque requirement of 24.9 N·m for mounting. The part is mounted via a right-hand threaded stud and has overall dimensions of 78 mm length, 50 mm outer diameter, and 25 mm width.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GMRM2025R |
| Product Name | Male Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.7874 inch (20 mm) |
| Housing Diameter | 1.97 inch (50 mm) |
| Load Capacity | 179 lbs (81.15 kg) |