Male plastic rod end bearings with a 16 mm bore and M16 thread size are self-lubricating, maintenance-free components designed to compensate for alignment errors and edge loads. The body is made of thermoplastic with an L280® polymer ball, operating reliably between -40°C and +130°C. The part has a pivot angle of 26°, a maximum tensile strength of 3897 N, a maximum radial load capacity of 796 N short-term (396 N long-term), and a maximum torque of 16.9 N·m. The overall length is 88 mm, with a thread length of 37 mm and a thread width of 21 mm. The shaft bore diameter ranges from 15.957 mm to 16.000 mm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GMRM1621L |
| Product Name | Male Plastic Rod End Bearing, 16mm Bore, M16 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.6299 inch (16 mm) |
| Housing Diameter | 1.65 inch (42 mm) |
| Load Capacity | 22.03 lbs (9.99 kg) |