Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial tolerance clamp S3700Y-J143-5

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-5 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.376-inch bore. It is made of carbon steel, features a 0.500-inch outer diameter, a 0.219-inch width, and a 0.562-inch height, with a #6-32 socket head cap screw included. The clamp has a clearance radius of 9/16 inch and meets commercial tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions. Dimensions are specified before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-5 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.376-inch bore. It is made of carbon steel, features a 0.500-inch outer diameter, a 0.219-inch width, and a 0.562-inch height, with a #6-32 socket head cap screw included. The clamp has a clearance radius of 9/16 inch and meets commercial tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions. Dimensions are specified before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial tolerance clamp
S3700Y-J143-5
0.376" Bore, Commercial tolerance clamp S3700Y-J143-5
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-5
Product Name 0.376" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
0.25 Bore, Commercial Tolerance Clamp - S3503Y-J060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless St. / None
Bore 0.250 inch (6.3 mm)
View Details
0.25 Bore, Precision Tolerance Clamp - S3402Y-C233 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details