Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Precision Tolerance Clamp S3301Y-C094S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C094S is a precision balanced-type shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.251-inch bore. It features a .375-inch height, .500-inch width, and a 15/32-inch clearance radius. A socket head cap screw is supplied for assembly. The part maintains tight tolerances with decimal ±.005 and fractional ±1/64, suitable for high-speed applications requiring repeated adjustment. Its reduced clearance radius enhances balance and performance.

Datasheet Summary
Powered by GS/AI

The S3301Y-C094S is a precision balanced-type shaft/hub clamp made from 303 stainless steel, designed to secure components to shafts with a 0.251-inch bore. It features a .375-inch height, .500-inch width, and a 15/32-inch clearance radius. A socket head cap screw is supplied for assembly. The part maintains tight tolerances with decimal ±.005 and fractional ±1/64, suitable for high-speed applications requiring repeated adjustment. Its reduced clearance radius enhances balance and performance.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Precision Tolerance Clamp
S3301Y-C094S
0.251" Bore, Precision Tolerance Clamp S3301Y-C094S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C094S
Product Name 0.251" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.55 inch (14.0 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C228 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details