Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Precision Tolerance Clamp S3400Y-C241-3

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-C241-3 is a two-piece balanced shaft/hub clamp made of 416 stainless steel, designed for securing components to a shaft with a 0.188-inch bore. It features a precision tolerance with an I.D. tolerance of +0.001/-0.000 inch and uses #2-56 stainless steel socket head cap screws. The clamp has a length of 23/32 inch, a width of 5/16 inch, and a radius of 23/64 inch. It is dynamically balanced and intended for high-speed applications where precise shaft alignment is required.

Datasheet Summary
Powered by GS/AI

The S3400Y-C241-3 is a two-piece balanced shaft/hub clamp made of 416 stainless steel, designed for securing components to a shaft with a 0.188-inch bore. It features a precision tolerance with an I.D. tolerance of +0.001/-0.000 inch and uses #2-56 stainless steel socket head cap screws. The clamp has a length of 23/32 inch, a width of 5/16 inch, and a radius of 23/64 inch. It is dynamically balanced and intended for high-speed applications where precise shaft alignment is required.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Precision Tolerance Clamp
S3400Y-C241-3
0.188" Bore, Precision Tolerance Clamp S3400Y-C241-3
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-C241-3
Product Name 0.188" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Clamp-Type Collar, 3mm Bore, 15mm Outside Diameter, 8mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
8MM Bore, 22MM O.D., 11MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0822 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.43 inch (11.0 mm)
Bore 0.315 inch (8.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.313 Bore, Commercial Tolerance Clamp - S3501Y-J067 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details