Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3700Y-C143-4X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C143-4X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a bore size of 0.313 inches, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a height of 0.250 inches, width of 0.437 inches, and a clearance radius of 0.500 inches. The part is manufactured with decimal tolerances of ±0.005 and fractional tolerances of ±1/64.

Datasheet Summary
Powered by GS/AI

The S3700Y-C143-4X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a bore size of 0.313 inches, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a height of 0.250 inches, width of 0.437 inches, and a clearance radius of 0.500 inches. The part is manufactured with decimal tolerances of ±0.005 and fractional tolerances of ±1/64.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3700Y-C143-4X
0.313" Bore,Precision tolerance clamp S3700Y-C143-4X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C143-4X
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.313 Bore, Commercial Tolerance Clamp - S3402Y-J227 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.2343
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, Brass/Black OX., Collar Style - S25FB9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.63 inch (16.0 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless
Bore 0.188 inch (4.8 mm)
View Details