Stock Drive Products & Sterling Instrument - SDP/SI 0.1562" Bore, Commercial Tolerance Clamp S3201Y-J048

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J048 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1562 inch bore. It includes a stainless steel socket head cap screw and has a screw clearance size of .26 inch, an outer diameter of .320 inch, and a radius of .28 inch. Dimensions are specified before slotting. Tolerances for decimal dimensions are ± .010 inch.

Datasheet Summary
Powered by GS/AI

The S3201Y-J048 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1562 inch bore. It includes a stainless steel socket head cap screw and has a screw clearance size of .26 inch, an outer diameter of .320 inch, and a radius of .28 inch. Dimensions are specified before slotting. Tolerances for decimal dimensions are ± .010 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1562
Hicksville, NY, United States
0.1562" Bore, Commercial Tolerance Clamp
S3201Y-J048
0.1562" Bore, Commercial Tolerance Clamp S3201Y-J048
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J048
Product Name 0.1562" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.312 inch (7.9 mm)
View Details
Two-Piece Clamp-Type Collar, 25mm Bore, 50mm Outside Diameter, 15mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S2515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details