Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 20mm Housing Dia. MD0472MQB020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB020 is a carbon spring steel internal retaining ring designed for a 20 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1.2 mm. It has an inner diameter of 21 mm and a groove inner diameter of 20 mm. The ring is oil-dipped and meets DIN 472 specifications for metric internal retaining rings. Radius is 0.127 mm maximum.

Datasheet Summary
Powered by GS/AI

MD0472MQB020 is a carbon spring steel internal retaining ring designed for a 20 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1.2 mm. It has an inner diameter of 21 mm and a groove inner diameter of 20 mm. The ring is oil-dipped and meets DIN 472 specifications for metric internal retaining rings. Radius is 0.127 mm maximum.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 20mm Housing Dia. - MD0472MQB020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 20mm Housing Dia.
MD0472MQB020
Carbon Spring Steel Internal Retaining for 20mm Housing Dia. MD0472MQB020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB020
Product Name Carbon Spring Steel Internal Retaining for 20mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.25
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel external retaining ring for 3.00
Specs
Ring Type External
Ring Load 17200 lbs (7800 kg)
Material Carbon Spring Steel
View Details
16mm Shaft Dia. External Retaining, with a 996kg Thrust Strength. - MD0471MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 2196 lbs (996 kg)
View Details
Carbon Spring Steel Internal Retaining for 16mm Housing Dia. - MD0472MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1237 lbs (561 kg)
Material Carbon Spring Steel
View Details