Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 16mm Housing Dia. MD0472MQB016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB016 is a carbon spring steel internal retaining ring designed for a 16 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1 mm. It features an internal diameter tolerance of +0.42/-0.13 mm and a groove depth tolerance of +0.11/0 mm. The part is oil-dipped and priced per 100 pieces. Maximum radius is 0.127 mm.

Datasheet Summary
Powered by GS/AI

MD0472MQB016 is a carbon spring steel internal retaining ring designed for a 16 mm housing diameter, with a thickness of 1.1 mm and a groove width of 1 mm. It features an internal diameter tolerance of +0.42/-0.13 mm and a groove depth tolerance of +0.11/0 mm. The part is oil-dipped and priced per 100 pieces. Maximum radius is 0.127 mm.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 16mm Housing Dia. - MD0472MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 16mm Housing Dia.
MD0472MQB016
Carbon Spring Steel Internal Retaining for 16mm Housing Dia. MD0472MQB016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB016
Product Name Carbon Spring Steel Internal Retaining for 16mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

75mm Shaft Dia. External Retaining, with a 19350kg Thrust Strength. - MD0471MQB075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 42667 lbs (19350 kg)
View Details
CARBON SPRING STEEL EXTERNAL E-RING FOR 9MM SHAFT DIA. - MD6799MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.188
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.375
Specs
Ring Type External
Ring Load 320 lbs (145 kg)
Finish Coating or Plating
View Details