MD0471MQB016 is an external retaining ring for a 14.7 mm shaft diameter, with a body diameter of 24.4 mm and a width of 16 mm, made of carbon spring steel with an oil-dipped finish. It has a safety factor of 4 and a thrust strength of 996 kg. The ring features a radial clearance of 0.06 mm and radii of 0.127 mm maximum. The product is priced per 100 pieces and complies with DIN 471 metric specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB016 |
| Product Name | 16mm Shaft Dia. External Retaining, with a 996kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 2196 lbs (996 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |